IEC - International Electrotechnical Commission - IEC 60269-4-1:2002

Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 January 2002
Status: replaced
Page Count: 33
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

Is divided into three sections, each dealing with specific examples of standardized dimensions. Section I: Fuse-links having bolted connections: Type A, Type B, Type C. Section II: Fuse-links with... View More

Document History

IEC 60269-4-1:2002
January 11, 2002
Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links
Is divided into three sections, each dealing with specific examples of standardized dimensions. Section I: Fuse-links having bolted connections: Type A, Type B, Type C. Section II: Fuse-links with...
Advertisement