IEC - International Electrotechnical Commission - IEC 60793-1-52:2001
Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2001 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand changes in temperature in actual use, storage and/or transport. The test permits the... View More
Document History
February 5, 2014
Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature tests
IEC 60793-1-52:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
IEC 60793-1-52:2001
July 26, 2001
Optical fibres - Part 1-52: Measurement methods and test procedures - Change of temperature
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand changes in temperature in actual use, storage and/or transport. The test permits the...