IEC - International Electrotechnical Commission - IEC 60793-1-50:2001
Optical fibres - Part 1-50: Measurement methods and test procedures - Damp heat (steady state)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2001 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand high humidity and temperature in actual use, storage and/or transport. The test... View More
Document History
September 9, 2014
Optical fibres - Part 1-50: Measurement methods and test procedures - Damp heat (steady state) tests
IEC 60793-1-50:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre sub-category...
IEC 60793-1-50:2001
July 26, 2001
Optical fibres - Part 1-50: Measurement methods and test procedures - Damp heat (steady state)
Defines a test that determines the suitability of optical fibres (types A1a to A1d and B1 to B4) to withstand high humidity and temperature in actual use, storage and/or transport. The test permits...