IEC - International Electrotechnical Commission - IEC 60811-2-1:1998/AMD1:2001
Amendment 1 - Insulating and sheathing materials of electric and optical cables - Common test methods - Part 2-1: Methods specific to elastomeric compounds - Ozone resistance, hot set and mineral oil immersion tests
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2001 |
| Status: | replaced |
| Page Count: | 7 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 15, 2001
Common test methods for insulating and sheathing materials of electric and optical cables - Part 2-1: Methods specific to elastomeric compounds - Ozone resistance, hot set and mineral oil immersion tests
Specifies the test methods to be used for testing polymeric insulating and sheathing material of electric cables for power distribution and telecommunications including cables used on ships. Gives...
IEC 60811-2-1:1998/AMD1:2001
July 10, 2001
Amendment 1 - Insulating and sheathing materials of electric and optical cables - Common test methods - Part 2-1: Methods specific to elastomeric compounds - Ozone resistance, hot set and mineral oil immersion tests
A description is not available for this item.
April 15, 1998
Insulating and sheathing materials of electric and optical cables - Common test methods - Part 2-1: Methods specific to elastomeric compounds - Ozone resistance, hot set and mineral oil immersion tests
Specifies the test methods to be used for testing polymeric insulating and sheathing material of electric cables for power distribution and telecommunications including cables used on ships. Gives...
August 30, 1993
Amendment 2 - Common test methods for insulating and sheathing materials of electric cables - Part 2: Methods specific to elastomeric compounds - Section One: Ozone resistance test - Hot set test - Mineral oil immersion test
A description is not available for this item.
July 1, 1992
Amendment 1 - Common test methods for insulating and sheathing materials of electric cables - Part 2: Methods specific to elastomeric compounds - Section One: Ozone resistance test - Hot set test - Mineral oil immersion test
A description is not available for this item.
May 15, 1986
Common test methods for insulating and sheathing materials of electric cables - Part 2: Methods specific to elastomeric compounds - Section One: Ozone resistance test - Hot set test - Mineral oil immersion test
Specifies the test methods to be used for testing polymeric insulating and sheathing material of electric cables for power distribution and telecommunications including cables used on ships. Gives...