IEC - International Electrotechnical Commission - IEC 61691-2:2001
Behavioural languages - Part 2: VHDL multilogic system for model interoperability
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 June 2001 |
| Status: | withdrawn |
| Page Count: | 25 |
| ICS Code (IT applications in industry): | 35.240.50 |
abstract:
IEC 61691-2:2001 is embodied in the Std_logic_1164 package package body. This standard is based on IEEE Std 1164-1993: Multivalue logic system for VHDL model interoperatibility.
Document History
IEC 61691-2:2001
June 26, 2001
Behavioural languages - Part 2: VHDL multilogic system for model interoperability
IEC 61691-2:2001 is embodied in the Std_logic_1164 package package body. This standard is based on IEEE Std 1164-1993: Multivalue logic system for VHDL model interoperatibility.