IEC - International Electrotechnical Commission - IEC 60122-3:2001

Quartz crystal units of assessed quality - Part 3: Standard outlines and lead connections

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2001
Status: revised
Page Count: 63
ICS Code (Piezoelectric devices): 31.140
abstract:

Specifies the outline dimensions and lead connections of quartz crystal units with lead enclosures.

Document History

October 11, 2010
Quartz crystal units of assessed quality - Part 3: Standard outlines and lead connections
IEC 60122-3:2010 specifies the outline drawing for quartz crystal units with lead enclosures. The main changes with respect to the previous edition are as follows: 12 of the 48 enclosure types...
IEC 60122-3:2001
July 26, 2001
Quartz crystal units of assessed quality - Part 3: Standard outlines and lead connections
Specifies the outline dimensions and lead connections of quartz crystal units with lead enclosures.
September 6, 1993
Amendment 4 - Quartz crystal units for frequency control and selection. Part 3: Standard outlines and pin connections
A description is not available for this item.
Amendment 3 - Quartz crystal units for frequency control and selection. Part 3: Standard outlines and pin connections
A description is not available for this item.
Amendment 2 - Quartz crystal units for frequency control and selection. Part 3: Standard outlines and pin connections
Amended in accordance with Supplements: A (1979), B (1980), C (1981), D (1989) and Amendments No. 1 (1984) and No. 2 (1991).
September 1, 1984
Amendment 1 - Quartz crystal units for frequency control and selection. Part 3: Standard outlines and pin connections
A description is not available for this item.
January 1, 1977
Quartz crystal units for frequency control and selection. Part 3: Standard outlines and pin connections
Loose-leaf booklet containing standard outlines and pin connections. Thirty-four standard sheets are included and supplements will be issued as new outlines are developed.
January 1, 1968
Quartz crystal units for oscillators - Section Four: Standard outlines - Section five: Pin connections - Section six: Article sheets for quartz crystal units for use in crystal filters
A description is not available for this item.
January 1, 1962
Quartz crystal units for oscillators - Part 3: Standard outlines
Loose-leaf booklet containing standard outlines and pin connections. Thirty-four standard sheets are included and supplements will be issued as new outlines are developed.
Advertisement