IEC - International Electrotechnical Commission - IEC 61643-1:1998/AMD1:2001
Amendment 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 October 2001 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
Document History
March 30, 2005
Low-voltage surge protective devices - Part 1: Surge protective devices connected to low-voltage power distribution systems - Requirements and tests
This part of IEC 61643 is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to...
October 8, 2003
Corrigendum 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
IEC 61643-1(Edition 1.1 - 2002) Corrigendum 1 Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
January 29, 2002
Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c....
December 4, 2001
Corrigendum 1 to Amendment 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
IEC 61643-1:1998/AMD1:2001
October 16, 2001
Amendment 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
November 27, 1998
Corrigendum 1 - Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
A description is not available for this item.
February 26, 1998
Surge protective devices connected to low-voltage power distribution systems - Part 1: Performance requirements and testing methods
Is applicable to devices for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are packaged to be connected to 50/60 Hz a.c. and d.c....