IEC - International Electrotechnical Commission - IEC 60684-3-246:2001

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 246: Heat-shrinkable polyolefin sleeving, dual wall, not flame retarded

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 August 2001
Status: revised
Page Count: 17
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Defines requirements for dual wall, not flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 80 °C.

The sleeving consists of an outer... View More

Document History

February 15, 2007
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 246: Heat-shrinkable polyolefin sleeving, dual wall, non-flame retarded
IEC 60684-3-246:2007 defines requirements for dual wall, non-flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 110 °C. The sleeving consists of...
IEC 60684-3-246:2001
August 20, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 246: Heat-shrinkable polyolefin sleeving, dual wall, not flame retarded
Defines requirements for dual wall, not flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 80 °C. The sleeving consists of an outer layer made...
May 31, 1992
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 246: Heat-shrinkable sleeving, dual-wall, not flame-retarded, polyolefin
The outer layer is a semi-rigid crosslinked polyolefin material as described in IEC 684-3-211, type 2. The inner layer is a substantially non-crosslinked polyolefin that flows and fuses during the...
Advertisement