IEC - International Electrotechnical Commission - IEC 61094-5:2001

Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 October 2001
Status: revised
Page Count: 35
ICS Code (Electroacoustics): 17.140.50
abstract:

Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC... View More

Document History

May 30, 2016
Electroacoustics - Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements...
IEC 61094-5:2001
October 16, 2001
Measurement microphones - Part 5: Methods for pressure calibration of working standard microphones by comparison
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1....
Advertisement