IEC - International Electrotechnical Commission - IEC 61643-311:2001
Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 October 2001 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Electronic tubes): | 31.100 |
| ICS Code (Other equipment for telecommunication systems): | 33.040.99 |
abstract:
Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed... View More
Document History
April 11, 2013
Components for low-voltage surge protective devices - Part 311: Performance requirements and test circuits for gas discharge tubes (GDT)
IEC 61643-311:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system...
IEC 61643-311:2001
October 17, 2001
Components for low-voltage surge protective devices - Part 311: Specification for gas discharge tubes (GDT)
Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed discharge...