IEC - International Electrotechnical Commission - IEC 61047:1991+AMD1:1996+AMD2:2001 CSV

D.C. or A.C. supplied electronic step-down convertors for filament lamps - Performance requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 August 2001
Status: revised
Page Count: 31
ICS Code (Incandescent lamps): 29.140.20
abstract:

Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating... View More

Document History

June 8, 2004
DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements
This International Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with...
IEC 61047:1991+AMD1:1996+AMD2:2001 CSV
August 14, 2001
D.C. or A.C. supplied electronic step-down convertors for filament lamps - Performance requirements
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
February 27, 2001
Amendment 2 - D.C. or a.c. supplied electronic step-down convertors for filament lamps. Performance requirements
A description is not available for this item.
Amendment 1 - D.C. or a.c. supplied electronic step-down convertors for filament lamps. Performance requirements
A description is not available for this item.
October 31, 1991
D.C. or a.c. supplied electronic step-down convertors for filament lamps. Performance requirements
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
Advertisement