IEC - International Electrotechnical Commission - IEC 60287-2-1:1994/AMD1:2001
Amendment 1 - Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 1: Calculation of thermal resistance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2001 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
May 22, 2023
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 22, 2023
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2023 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, in...
April 9, 2015
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 9, 2015
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of the thermal resistance
IEC 60287-2-1:2015 is available as IEC 60287-2-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 22, 2008
Corrigendum 1 - Amendment 2 - Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of the thermal resistance
A description is not available for this item.
May 18, 2006
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...
March 8, 2006
Amendment 2 - Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
The contents of the corrigendum of January 2008 have been included in this copy.
November 22, 2001
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...
IEC 60287-2-1:1994/AMD1:2001
August 27, 2001
Amendment 1 - Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 1: Calculation of thermal resistance
A description is not available for this item.
December 15, 1994
Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 1: Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...