IEC - International Electrotechnical Commission - IEC 60793-1-32:2001

Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2001
Status: revised
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
abstract:

Establishes uniform requirements for coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis.... View More

Document History

November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 is available as IEC 60793-1-32:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2010
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2010 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed...
IEC 60793-1-32:2001
July 31, 2001
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
Establishes uniform requirements for coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis....
Advertisement