IEC - International Electrotechnical Commission - IEC 60793-1-53:2001
Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2001 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Defines a test for optical fibres (types A1a to A1d and B1 to B4) to withstand immersion in distilled or demineralized water, which may occur in actual use, storage and/or transport. The test... View More
Document History
February 5, 2014
Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion tests
IEC 60793-1-53:2014 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
IEC 60793-1-53:2001
July 26, 2001
Optical fibres - Part 1-53: Measurement methods and test procedures - Water immersion
Defines a test for optical fibres (types A1a to A1d and B1 to B4) to withstand immersion in distilled or demineralized water, which may occur in actual use, storage and/or transport. The test permits...