IEC - International Electrotechnical Commission - IEC 60793-1-30:2001
Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 July 2001 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
Describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The method is applicable to types A1, A2, A3 and B optical fibres.
Document History
May 19, 2010
Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test
IEC 60793-1-30:2010 describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The tensile load is applied for as short a time as...
IEC 60793-1-30:2001
July 24, 2001
Optical fibres - Part 1-30: Measurement methods and test procedures - Fibre proof test
Describes procedures for briefly applying a specified tensile load as a proof test to continuous lengths of optical fibre. The method is applicable to types A1, A2, A3 and B optical fibres.