IEC - International Electrotechnical Commission - IEC 61992-1:2001

Railway applications - Fixed installations DC switchgear - Part 1: General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2001
Status: revised
Page Count: 93
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which... View More

Document History

Railway applications - Fixed installations - DC switchgear - Part 1:General
IEC 61992-1:2006+A1:2014 specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 1: General
A description is not available for this item.
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 1: General
IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which supply...
IEC 61992-1:2001
February 22, 2001
Railway applications - Fixed installations DC switchgear - Part 1: General
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
Advertisement