IEC - International Electrotechnical Commission - IEC 61156-1:1994/AMD2:2001
Amendment 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 April 2001 |
| Status: | revised |
| Page Count: | 79 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
March 14, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
IEC 61156-1:2023 is available as IEC 61156-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 14, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
IEC 61156-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 21, 2015
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
A description is not available for this item.
October 14, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
IEC 61156-1:2009, consolidated version, consists of the third edition (2007) and its amendment 1 (2009). The technical content is therefore identical to the base edition and its amendment and has...
August 12, 2009
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
A description is not available for this item.
June 6, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
IEC 61156-1 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of multicore,...
March 7, 2005
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
A description is not available for this item.
December 20, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
Is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and...
July 31, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
Is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and...
IEC 61156-1:1994/AMD2:2001
April 17, 2001
Amendment 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
A description is not available for this item.
April 28, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
Is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and...
September 16, 1999
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
A description is not available for this item.
July 21, 1994
Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification
Is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and...