IEC - International Electrotechnical Commission - IEC 61156-2:1995/AMD2:2001
Amendment 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 June 2001 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
April 27, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-2:2010(E) defines individually screened or unscreened pair/quad cables, with or without overall common screen for horizontal floor wiring. These cables are suitable for the various...
April 25, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs or quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...
September 17, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs or quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...
IEC 61156-2:1995/AMD2:2001
June 20, 2001
Amendment 2 - Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.
April 28, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs or quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...
December 22, 1999
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.
July 28, 1995
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs or quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...