IEC - International Electrotechnical Commission - IEC 60245-2:1980/AMD1:1985
Amendment 1 - Rubber insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
Document History
March 31, 1998
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
December 22, 1997
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
September 5, 1997
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
July 7, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
IEC 60245-2:1980/AMD1:1985
January 1, 1985
Amendment 1 - Rubber insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
A description is not available for this item.
January 1, 1980
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 245 as far as not laid down in IEC 811.