IEC - International Electrotechnical Commission - IEC PAS 61338-2:2000

Waveguide type dielectric resonators - Part 2: Guide to the use of waveguide type dielectric resonators

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 2000
Status: replaced
Page Count: 24
ICS Code (Piezoelectric devices): 31.140
abstract:

Gives practical guidance on the use of waveguide type dielectric resonators used in telecommunications and radar systems. Is to be used with IEC 61338-1.

Document History

IEC PAS 61338-2:2000
October 9, 2000
Waveguide type dielectric resonators - Part 2: Guide to the use of waveguide type dielectric resonators
Gives practical guidance on the use of waveguide type dielectric resonators used in telecommunications and radar systems. Is to be used with IEC 61338-1.
Advertisement