IEC - International Electrotechnical Commission - IEC 60695-2-10:2000

Fire Hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 2000
Status: revised
Page Count: 29
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

Specifies the glow-wire apparatus and common test procedure to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or overleaded resistors, for... View More

Document History

Corrigendum 1 - Fire hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
A description is not available for this item.
October 28, 2021
Fire hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
IEC 60695-2-10:2021 is available as IEC 60695-2-10:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 28, 2021
Fire hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
IEC 60695-2-10:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 9, 2013
Fire hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
IEC 60695-2-10:2013 specifies the glow-wire apparatus and common test procedure to simulate the effects of thermal stresses which may be produced by heat sources such as glowing elements or...
IEC 60695-2-10:2000
October 9, 2000
Fire Hazard testing - Part 2-10: Glowing/hot-wire based test methods - Glow-wire apparatus and common test procedure
Specifies the glow-wire apparatus and common test procedure to simulate the effect of thermal stresses which may be produced by heat sources such as glowing elements or overleaded resistors, for...
Advertisement