IEC - International Electrotechnical Commission - IEC 61300-3-5:2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examinations and measurements - Wavelength dependence of attenuation
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 November 2000 |
| Status: | replaced |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Aims at measuring the wavelength dependence of the attenuation of a single mode fibre optic device. Can also be used to measure the wavelength dependence of the coupling ratio.
Document History
IEC 61300-3-5:2000
November 28, 2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-5: Examinations and measurements - Wavelength dependence of attenuation
Aims at measuring the wavelength dependence of the attenuation of a single mode fibre optic device. Can also be used to measure the wavelength dependence of the coupling ratio.