IEC - International Electrotechnical Commission - IEC 61095:1992+AMD1:2000 CSV

Electromechanical contactors for household and similar purposes

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 October 2000
Status: revised
Page Count: 227
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Other electrical accessories): 29.120.99
abstract:

Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440... View More

Document History

October 12, 2023
Electromechanical contactors for household and similar purposes
IEC 61095:2023 is available as IEC 61095:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 12, 2023
Electromechanical contactors for household and similar purposes
IEC 61095:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 5, 2009
Electromechanical contactors for household and similar purposes
IEC 61095:2009 applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does...
IEC 61095:1992+AMD1:2000 CSV
October 9, 2000
Electromechanical contactors for household and similar purposes
Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V...
Amendment 1 - Electromechanical contactors for household and similar purposes
A description is not available for this item.
July 25, 1992
Electromechanical contactors for household and similar purposes
Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V...
Advertisement