IEC - International Electrotechnical Commission - IEC 61978-1:2000
Fibre optic passive dispersion compensators - Part 1: Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2000 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Applies to fibre optic passive dispersion compensators which are wavelength sensitive and may be polariyation sentive.
Establishes uniform requirements and quality assessment procedures.
Document History
May 23, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
IEC 61978-1:2014 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
November 26, 2009
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
IEC 61978-1:2009 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
IEC 61978-1:2000
October 27, 2000
Fibre optic passive dispersion compensators - Part 1: Generic specification
Applies to fibre optic passive dispersion compensators which are wavelength sensitive and may be polariyation sentive. Establishes uniform requirements and quality assessment procedures.