IEC - International Electrotechnical Commission - IEC 61347-2-3:2000

Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 October 2000
Status: revised
Page Count: 39
ICS Code (Other standards related to lamps): 29.140.99
abstract:

This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the... View More

Document History

Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
IEC 61347-2-3:2011+A1:2016 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating...
Amendment 1 - Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
September 22, 2011
Corrigendum 1 - Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
May 19, 2011
Lamp control gear - Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
IEC 61347-2-3:2011 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the...
January 23, 2006
Amendment 2 - Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
Amendment 1 - Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
A description is not available for this item.
IEC 61347-2-3:2000
October 13, 2000
Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
Advertisement