IEC - International Electrotechnical Commission - IEC 60748-2-20:2000
Semiconductor devices - Integrated circuits Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2000 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
The dimensions of integrated circuit devices being continually reduced, to obtain better performance and higher density, the electric fields within the die will increase, which leads to reduced... View More
Document History
February 27, 2008
Semiconductor devices - Integrated circuits - Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
IEC 60748-2-20:2008 aims at giving DC interface specifications for various sets of values, where each comprises the nominal value of power supply voltage, its tolerance, and the worst-case limit...
IEC 60748-2-20:2000
October 18, 2000
Semiconductor devices - Integrated circuits Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
The dimensions of integrated circuit devices being continually reduced, to obtain better performance and higher density, the electric fields within the die will increase, which leads to reduced...