IEC - International Electrotechnical Commission - IEC 61000-4-9:1993/AMD1:2000

Amendment 1 - Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 9: Pulse magnetic field immunity test. Basic EMC Publication

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 November 2000
Status: revised
Page Count: 5
ICS Code (Immunity): 33.100.20

Document History

July 13, 2016
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Impulse magnetic field immunity test
IEC 61000-4-9:2016 is available as IEC 61000-4-9:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 13, 2016
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Impulse magnetic field immunity test
IEC 61000-4-9:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Electromagnetic compatibility (EMC) - Part 4-9: Testing and measurement techniques - Pulse magnetic field immunity test
Relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and power plants - medium voltage...
IEC 61000-4-9:1993/AMD1:2000
November 9, 2000
Amendment 1 - Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 9: Pulse magnetic field immunity test. Basic EMC Publication
A description is not available for this item.
June 23, 1993
Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - Section 9: Pulse magnetic field immunity test. Basic EMC Publication
Relates to the immunity requirements of equipment, only under operational conditions, to pulse magnetic disturbances mainly related to: - industrial installations and power plants - medium voltage...
Advertisement