IEC - International Electrotechnical Commission - IEC 60364-7-717:2001

Electrical installations of buildings - Part 7-717: Requirements for special installations or locations - Mobile or transportable units

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2001
Status: revised
Page Count: 33
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Electricity supply systems): 91.140.50
abstract:

Requirements are applicable to mobile or transportable units.

For the purpose of this standard, the term 'unit' is intended to mean a vehicle and/or mobile or transportable structure in... View More

Document History

July 30, 2009
Low-voltage electrical installations - Part 7-717: Requirements for special installations or locations - Mobile or transportable units
IEC 60364-7-717:2009 is applicable to mobile or transportable units. For the purposes of this standard, the term "unit" refers to a vehicle and/or mobile or transportable structure in which all or...
IEC 60364-7-717:2001
February 8, 2001
Electrical installations of buildings - Part 7-717: Requirements for special installations or locations - Mobile or transportable units
Requirements are applicable to mobile or transportable units. For the purpose of this standard, the term 'unit' is intended to mean a vehicle and/or mobile or transportable structure in which all or...
Advertisement