IEC - International Electrotechnical Commission - IEC 60297-5-107:2001

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear-mounted plug-in units

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 January 2001
Status: replaced
Page Count: 16
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of rear subrack mounted plug-in units added to IEC... View More

Document History

IEC 60297-5-107:2001
January 24, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear-mounted plug-in units
Specifies dimensions which will ensure dimensional interchangeability of subracks and associated plug-in units using the extended function of rear subrack mounted plug-in units added to IEC 60297-3...
Advertisement