IEC - International Electrotechnical Commission - IEC 61300-3-7:2000

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 November 2000
Status: revised
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Aims at measuring the wavelength dependence of attenuation and the return loss in a single mode fibre optic device, at the same time.

Document History

July 7, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
IEC 61300-3-7:2021 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however, applicable...
January 26, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
IEC 61300-3-7:2009 describes the various methods available to measure the wavelength dependence of attenuation and return loss, of single-mode passive optical components (POC) used in fibre-optic...
IEC 61300-3-7:2000
November 28, 2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
Aims at measuring the wavelength dependence of attenuation and the return loss in a single mode fibre optic device, at the same time.
Advertisement