IEC - International Electrotechnical Commission - IEC 61992-2:2001

Railway applications - Fixed installations - DC switchgear - Part 2: Circuit-breakers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2001
Status: revised
Page Count: 53
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which... View More

Document History

Railway applications - Fixed installations - DC switchgear - Part 2:DC circuit-breakers
IEC 61992-2:2006+A1:2014 Specifies requirements for d.c. circuit-breakers for use in fixed installations of traction systems. This consolidated version consists of the second edition (2006) and its...
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 2: DC circuit-breakers
A description is not available for this item.
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 2: DC circuit-breakers
Specifies requirements for d.c. circuit-breakers for use in fixed installations of traction systems.
IEC 61992-2:2001
February 8, 2001
Railway applications - Fixed installations - DC switchgear - Part 2: Circuit-breakers
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
Advertisement