IEC - International Electrotechnical Commission - IEC 61243-3:1998
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 October 1998 |
| Status: | revised |
| Page Count: | 89 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1 000 V a.c. and/or 1500 V d.c and below 500 Hz (nominal frequencies). The detector... View More
Document History
May 7, 2015
Corrigendum 2 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
January 9, 2015
Corrigendum 1 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
October 9, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
IEC 61243-3:2014 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems for a.c....
November 20, 2009
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
IEC 61243-3:2009 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for a.c....
December 21, 2000
Corrigendum 2 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
May 26, 2000
Corrigendum 1 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
IEC 61243-3:1998
October 7, 1998
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1 000 V a.c. and/or 1500 V d.c and below 500 Hz (nominal frequencies). The detector...