IEC - International Electrotechnical Commission - IEC 61760-1:1998

Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 August 1998
Status: revised
Page Count: 53
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

Applies to all electronic components covered by the IEC system which require an assessment with respect to their application to surface mounting.

Gives a reference set of process conditions... View More

Document History

July 14, 2020
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
IEC 61760-1:2020 defines requirements for component specifications of electronic components that are intended for usage in surface mounting technology. To this end, it specifies a reference set of...
April 10, 2006
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
IEC 61760-1:2006-04(en-fr) gives a reference set of process conditions and related test conditions to be used when compiling component specifications of electronic components that are intended for...
IEC 61760-1:1998
August 7, 1998
Surface mounting technology - Part 1: Standard method for the specification of surface mounting components (SMDs)
Applies to all electronic components covered by the IEC system which require an assessment with respect to their application to surface mounting. Gives a reference set of process conditions and...
Advertisement