IEC - International Electrotechnical Commission - IEC 60318-2:1998

Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 August 1998
Status: replaced
Page Count: 19
ICS Code (Electroacoustics): 17.140.50
abstract:

Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric... View More

Document History

IEC 60318-2:1998
August 7, 1998
Electroacoustics - Simulators of human head and ear - Part 2: An interim acoustic coupler for the calibration of audiometric earphones in the extended high-frequency range
Specifies two different adapters and the removable conical ring to be used with the IEC 60318-1 ear simulator to provide an interim acoustic coupler for the calibration of certain audiometric...
Advertisement