IEC - International Electrotechnical Commission - IEC 60265-2:1988/AMD2:1998

Amendment 2 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 August 1998
Status: replaced
Page Count: 3
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

IEC 60265-2:1988/AMD2:1998
August 19, 1998
Amendment 2 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
Amendment 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
February 1, 1990
Corrigendum 1 - High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
March 15, 1988
High-voltage switches. Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...
Advertisement