IEC - International Electrotechnical Commission - IEC 60204-32:1998

Safety of machinery - Electrical equipment of machines - Part 32: Requirements for hoisting machines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 1998
Status: revised
Page Count: 215
ICS Code (Electrical engineering in general): 29.020
ICS Code (Lifting appliances in general): 53.020.01
abstract:

Applicable to equipment or parts of equipment not exceeding 1 000 V a.c. or 1 500 V d.c. between lines, and with nominal frequencies not exceeding 200 Hz. Additional and special requirements can... View More

Document History

July 4, 2023
Safety of machinery - Electrical equipment of machines - Part 32: Requirements for hoisting machines
IEC 60204-32:2023 applies to electrical, electronic, programmable electronic equipment and systems to hoisting machines and related equipment, including a group of hoisting machines working together...
July 4, 2023
Safety of machinery - Electrical equipment of machines - Part 32: Requirements for hoisting machines
IEC 60204-32:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60204-32:2023...
March 10, 2008
Safety of machinery - Electrical equipment of machines - Part 32: Requirements for hoisting machines
IEC 60204-32 applies to the application of electrical and electronic equipment and systems to hoisting machines and related equipment. The equipment covered by this standard commences at the point of...
IEC 60204-32:1998
August 31, 1998
Safety of machinery - Electrical equipment of machines - Part 32: Requirements for hoisting machines
Applicable to equipment or parts of equipment not exceeding 1 000 V a.c. or 1 500 V d.c. between lines, and with nominal frequencies not exceeding 200 Hz. Additional and special requirements can...
Advertisement