IEC - International Electrotechnical Commission - IEC 61037:1990+AMD1:1996+AMD2:1998 CSV
Electricity metering - Tariff and load control - Particular requirements for electronic ripple control receivers
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 1998 |
| Status: | replaced |
| Page Count: | 83 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
Specifies requirements for the type test of indoor self-contained static ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the... View More
Document History
IEC 61037:1990+AMD1:1996+AMD2:1998 CSV
August 12, 1998
Electricity metering - Tariff and load control - Particular requirements for electronic ripple control receivers
Specifies requirements for the type test of indoor self-contained static ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the...
June 5, 1998
Amendment 2 - Electronic ripple control receivers for tariff and load control
A description is not available for this item.
March 13, 1996
Amendment 1 - Electronic ripple control receivers for tariff and load control
A description is not available for this item.
October 15, 1990
Electronic ripple control receivers for tariff and load control
Specifies requirements for the type test of indoor self-contained static ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the...