IEC - International Electrotechnical Commission - IEC 61689:1996
Ultrasonics - Physiotherapy systems - Performance requirements and methods of measurement in the frequency range 0,5 MHz to 5 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 August 1996 |
| Status: | revised |
| Page Count: | 112 |
| ICS Code (Therapy equipment): | 11.040.60 |
abstract:
This standard specifies :
- methods of measurement and characterization of the output performance of ultrasonic physiotherapy equipment based on reference testing methods;
-... View More
Document History
March 8, 2022
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
IEC 61689:2022 is available as IEC 61689:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
March 8, 2022
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
IEC 61689:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 26, 2013
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
IEC 61689:2013 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating continuous or quasi-continuous wave ultrasound in the frequency range...
August 9, 2007
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 0,5 MHz to 5 MHz
Is applicable to ultrasonic equipment designed for physiotherapy consisting of an ultrasonic transducer generating continuous or quasi-continuous wave ultrasonic energy in the frequency range 0,5 MHz...
IEC 61689:1996
August 23, 1996
Ultrasonics - Physiotherapy systems - Performance requirements and methods of measurement in the frequency range 0,5 MHz to 5 MHz
This standard specifies : - methods of measurement and characterization of the output performance of ultrasonic physiotherapy equipment based on reference testing methods; - characteristics to be...