IEC - International Electrotechnical Commission - IEC 61358:1996

Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (Classes 1 and 2)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 May 1996
Status: replaced
Page Count: 58
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Electricity supply systems): 91.140.50
abstract:

Applies to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 61036, which are produced and delivered in quantities of 50 and... View More

Document History

IEC 61358:1996
May 1, 1996
Acceptance inspection for direct connected alternating current static watt-hour meters for active energy (Classes 1 and 2)
Applies to newly manufactured direct connected alternating current static watt-hour meters of classes 1 and 2, covered by IEC 61036, which are produced and delivered in quantities of 50 and above....
Advertisement