IEC - International Electrotechnical Commission - IEC 61800-3:1996
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 June 1996 |
| Status: | revised |
| Page Count: | 171 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
abstract:
Specifies EMC requirements for adjustable speed a.c. or d.c. motor drives connected to mains supplies up to 1000v a.c.. Defines limits and test methods
Document History
November 30, 2022
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods for PDS and machine tools
IEC 61800-3:2022 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs) and machine tools (MTs). A PDS is an AC or DC motor drive including an...
February 23, 2017
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
IEC 61800-3:2017 is also available as IEC 61800-3:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 23, 2017
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
IEC 61800-3:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 8, 2012
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
IEC 61800-3:2004+A1:2011 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives....
November 14, 2011
Amendment 1 - Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
A description is not available for this item.
August 12, 2004
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
IEC 61800-3:1996
June 18, 1996
Adjustable speed electrical power drive systems - Part 3: EMC product standard including specific test methods
Specifies EMC requirements for adjustable speed a.c. or d.c. motor drives connected to mains supplies up to 1000v a.c.. Defines limits and test methods