IEC - International Electrotechnical Commission - IEC 60352-1:1983

Solderless connections. Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance.

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1983
Status: revised
Page Count: 59
ICS Code (Connecting devices): 29.120.20
abstract:

Applies to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in) minimum and appropriately designed posts for use in telecommunications... View More

Document History

October 7, 1998
Corrigendum 1 - Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
A description is not available for this item.
August 6, 1997
Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
Determines the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the...
IEC 60352-1:1983
January 1, 1983
Solderless connections. Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance.
Applies to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in) minimum and appropriately designed posts for use in telecommunications...
Advertisement