IEC - International Electrotechnical Commission - IEC 60753:1982

Aluminium electrical conductor wires used in polyolefin insulated telecommunication cables

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1982
Status: withdrawn
Page Count: 9
ICS Code (Lines, connections and circuits): 33.040.50
ICS Code (Wires): 29.060.10
abstract:

Applies to partially annealed aluminium conductors of diameter not less than 0.6 mm and not greater than 1.4 mm used in polyolefin insulated telecommunication cables. Prescribes physical and... View More

Document History

IEC 60753:1982
January 1, 1982
Aluminium electrical conductor wires used in polyolefin insulated telecommunication cables
Applies to partially annealed aluminium conductors of diameter not less than 0.6 mm and not greater than 1.4 mm used in polyolefin insulated telecommunication cables. Prescribes physical and...
Advertisement