IEC - International Electrotechnical Commission - IEC 60747-8-1:1987
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors - Section One: Blank detail specification for single-gate field-effect transistors up to 5 W and 1 GHz
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1987 |
| Status: | withdrawn |
| Page Count: | 33 |
| ICS Code (Transistors): | 31.080.30 |
Document History
IEC 60747-8-1:1987
December 30, 1987
Semiconductor devices - Discrete devices - Part 8: Field-effect
transistors - Section One: Blank detail specification for
single-gate field-effect transistors up to 5 W and 1 GHz
A description is not available for this item.