IEC - International Electrotechnical Commission - IEC 60745-2-14:1984
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for planers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Electric tools): | 25.140.20 |
Document History
September 16, 2010
Hand-held motor-operated electric tools - Safety - Part 2-14: Particular requirements for planers
IEC 60745-2-14:2003+A1:2006+A2:2010 Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements...
May 26, 2010
Amendment 2 - Hand-held motor-operated electric tools - Safety - Part 2-14: Particular requirements for planers
A description is not available for this item.
May 29, 2006
Hand-held motor-operated electric tools - Safety - Part 2-14: Particular requirements for planers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
April 13, 2006
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-14: Particular requirements for planers
A description is not available for this item.
January 23, 2003
Hand-held motor-operated electric tools - Safety - Part 2-14: Particular requirements for planers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
IEC 60745-2-14:1984
January 1, 1984
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for planers
A description is not available for this item.