IEC - International Electrotechnical Commission - IEC 60745-2-17:1989
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for routers and trimmers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 1989 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Electric tools): | 25.140.20 |
Document History
May 31, 2010
Hand-held motor-operated electric tools - Safety - Part 2-17: Particular requirements for routers and trimmers
IEC 60745-2-17:2010 Deals with the safety of routers and trimmers which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 440 V for three-phase a.c. tools. Supplements...
January 23, 2003
Hand-held motor-operated electric tools - Safety - Part 2-17: Particular requirements for routers and trimmers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
IEC 60745-2-17:1989
May 30, 1989
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for routers and trimmers
A description is not available for this item.