IEC - International Electrotechnical Commission - IEC 60747-2:1983/AMD2:1993
Amendment 2 - Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 October 1993 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Diodes): | 31.080.10 |
Document History
April 13, 2016
Semiconductor devices - Part 2: Discrete devices - Rectifier diodes
IEC 60747-2:2016 provides standards for the following categories or sub-categories of rectifier diodes, including: - line rectifier diodes; - avalanche rectifier diodes; - fast-switching rectifier...
March 21, 2000
Semiconductor devices - Discrete devices and integrated circuits - Part 2: Rectifier diodes
Gives standards for rectifier diodes such as avalanche, controlled avalanche or fast-switching rectifier diodes.
IEC 60747-2:1983/AMD2:1993
October 8, 1993
Amendment 2 - Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
A description is not available for this item.
February 29, 1992
Amendment 1 - Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
Gives new measuring methods for the recovered charge and reverse recovery time as well as for the peak reverse power of avalanche and controlled-avalanche rectified diodes.
January 1, 1983
Semiconductor devices - Discrete devices - Part 2: Rectifier diodes
Deals with rectifier diodes such as avalanche, controlled avalanche or fast-switching. Must be used together with IEC 60747-1 for all basic information.