IEC - International Electrotechnical Commission - IEC 60534-2:1978

Industrial-process control valves. Part 2: Flow capacity. Section One: Sizing equations for incompressible fluid flow under installed conditions

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1978
Status: replaced
Page Count: 21
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

Deals with a general sizing equation for incompressible fluid flow under installed conditions. Factors are introduced which permit accurate sizing when choked conditions exist due to either... View More

Document History

IEC 60534-2:1978
January 1, 1978
Industrial-process control valves. Part 2: Flow capacity. Section One: Sizing equations for incompressible fluid flow under installed conditions
Deals with a general sizing equation for incompressible fluid flow under installed conditions. Factors are introduced which permit accurate sizing when choked conditions exist due to either...
Advertisement