IEC - International Electrotechnical Commission - IEC 60534-4:1982/AMD1:1986
Amendment 1 - Industrial-process control valves. Part 4: Inspection and routine testing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1986 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
Establishes a series of seat leakage classes for application to specific designs of control valves and defines the test procedures.
Document History
December 16, 2021
Industrial-process control valves - Part 4: Inspection and routine testing
IEC 60534-4:2021 is available as IEC 60534-4:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 16, 2021
Industrial-process control valves - Part 4: Inspection and routine testing
IEC 60534-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 13, 2006
Industrial-process control valves - Part 4: Inspection and routine testing
specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534.is applicable to valves with pressure ratings not...
April 30, 1999
Industrial-process control valves - Part 4: Inspection and routine testing
Does not apply to the types of control valves where radioactive service, fire safety testing, or hazardous service conditions are encountered. Is applicable to valves with pressure ratings not...
IEC 60534-4:1982/AMD1:1986
January 1, 1986
Amendment 1 - Industrial-process control valves. Part 4: Inspection and routine testing
Establishes a series of seat leakage classes for application to specific designs of control valves and defines the test procedures.
January 1, 1982
Industrial-process control valves. Part 4: Inspection and routine testing
Defines the methods of inspection, the pressure and leak tests and performance tasks for valves with pressure ratings up to PN 100 (Class 600).