IEC - International Electrotechnical Commission - IEC 60534-3:1976
Industrial-process control valves. Part 3: Dimensions - Section One: Face-to-face dimensions for flanged, two-way, globe-type control valves
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | replaced |
| Page Count: | 11 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
Covers nominal sizes between 20 mm and 400 mm.
Document History
IEC 60534-3:1976
January 1, 1976
Industrial-process control valves. Part 3: Dimensions - Section One: Face-to-face dimensions for flanged, two-way, globe-type control valves
Covers nominal sizes between 20 mm and 400 mm.