IEC - International Electrotechnical Commission - IEC 60534-2-2:1980

Industrial-process control valves. Part 2: Flow capacity. Section Two: Sizing equations for compressible fluid flow under installed conditions

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1980
Status: replaced
Page Count: 35
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

Covers equations suitable for use in sizing industrial process control valves when the flowing media are compressible fluids. The equations are for use with gas or vapour and are not intended for... View More

Document History

IEC 60534-2-2:1980
January 1, 1980
Industrial-process control valves. Part 2: Flow capacity. Section Two: Sizing equations for compressible fluid flow under installed conditions
Covers equations suitable for use in sizing industrial process control valves when the flowing media are compressible fluids. The equations are for use with gas or vapour and are not intended for use...
Advertisement